Comdel, Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 5-10 kV Models Available Performance: Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface... | |
| An Expanded Performance, High Voltage, Electrostatic Chuck Our existing ESC product line was recently expanded with voltages up to 15kV 15kV, 1mA POLARITY REVERSIBLE – on command – for clamp... | |
| Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight... |