Comdel, Inc. ESC Series - Electrostatic Chuck DC Power ESC 5

Description
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering
Description
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering

Suppliers

Company
Product
Description
Supplier Links
ESC Series - Electrostatic Chuck DC Power - ESC 5 - Comdel, Inc.
Gloucester, MA, USA
ESC Series - Electrostatic Chuck DC Power
ESC 5
ESC Series - Electrostatic Chuck DC Power ESC 5
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering

Selectable Features and Flexible Packaging Options

Performance:
Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications.
Applications:
The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer.

Features:

  • Reduced risk of permanent charge on chuck through output polarity reversal
  • Low stored energy and built-in current limitations to safeguard from surges and arcs
  • Short circuit and open circuit proof design for enhanced reliability
  • Built-in RF filtering
Supplier's Site

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number ESC 5
Product Name ESC Series - Electrostatic Chuck DC Power
Type DC Power Supply
Form Factor Rack Mount
Applications Magnetic, Semiconductor/Thin Film, Electrostatic Chuck
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage -2500.0 to 5000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details