Comdel, Inc. Electrostatic Chuck Power Supply ESC-HVXP

Description
An Expanded Performance, High Voltage, Electrostatic Chuck Our existing ESC product line was recently expanded with voltages up to 15kV 15kV, 1mA POLARITY REVERSIBLE – on command – for clamp and de-clamp – Enhances throughput and helps prevent residual charge on the chuck. Operates from 24 V DC machine power Built-in RS 232 Low stored energy – Built-in current limit safeguard process from surges and arcs Continuously adjustable controls - fully programmable for maximum flexibility No outside cooling or airflow required Stability of 1% or better of output from 0 to full load Custom Configurations Available 10-15 kV configurations available Potential Applications Flat panel manufacturing Solar panel manufacturing Wafer manufacturing
Datasheet
Description
An Expanded Performance, High Voltage, Electrostatic Chuck Our existing ESC product line was recently expanded with voltages up to 15kV 15kV, 1mA POLARITY REVERSIBLE – on command – for clamp and de-clamp – Enhances throughput and helps prevent residual charge on the chuck. Operates from 24 V DC machine power Built-in RS 232 Low stored energy – Built-in current limit safeguard process from surges and arcs Continuously adjustable controls - fully programmable for maximum flexibility No outside cooling or airflow required Stability of 1% or better of output from 0 to full load Custom Configurations Available 10-15 kV configurations available Potential Applications Flat panel manufacturing Solar panel manufacturing Wafer manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrostatic Chuck Power Supply - ESC-HVXP - Comdel, Inc.
Gloucester, MA, USA
Electrostatic Chuck Power Supply
ESC-HVXP
Electrostatic Chuck Power Supply ESC-HVXP
An Expanded Performance, High Voltage, Electrostatic Chuck Our existing ESC product line was recently expanded with voltages up to 15kV 15kV, 1mA POLARITY REVERSIBLE – on command – for clamp and de-clamp – Enhances throughput and helps prevent residual charge on the chuck. Operates from 24 V DC machine power Built-in RS 232 Low stored energy – Built-in current limit safeguard process from surges and arcs Continuously adjustable controls - fully programmable for maximum flexibility No outside cooling or airflow required Stability of 1% or better of output from 0 to full load Custom Configurations Available 10-15 kV configurations available Potential Applications Flat panel manufacturing Solar panel manufacturing Wafer manufacturing

An Expanded Performance, High Voltage, Electrostatic Chuck

Our existing ESC product line was recently expanded with voltages up to 15kV

  • 15kV, 1mA
  • POLARITY REVERSIBLE – on command – for clamp and de-clamp – Enhances throughput and helps prevent residual charge on the chuck.
  • Operates from 24 V DC machine power
  • Built-in RS 232
  • Low stored energy – Built-in current limit safeguard process from surges and arcs
  • Continuously adjustable controls - fully programmable for maximum flexibility
  • No outside cooling or airflow required
  • Stability of 1% or better of output from 0 to full load

Custom Configurations Available

  • 10-15 kV configurations available

Potential Applications

  • Flat panel manufacturing
  • Solar panel manufacturing
  • Wafer manufacturing
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number ESC-HVXP
Product Name Electrostatic Chuck Power Supply
Type DC Power Supply; High Voltage
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Flat Panel and Solar Panel Manufacturing, Electrostatic Chuck
DC Output Voltage 5000.0 to 15000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details