Comdel, Inc. CLX Series - Low Frequency RF Power CLX 600/H

Description
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 600 provides 600 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor
Datasheet
Description
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 600 provides 600 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLX Series - Low Frequency RF Power - CLX 600/H - Comdel, Inc.
Gloucester, MA, USA
CLX Series - Low Frequency RF Power
CLX 600/H
CLX Series - Low Frequency RF Power CLX 600/H
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 600 provides 600 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor

Proven Reliability in Plasma Vacuum Systems Worldwide

Performance:
The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 600 provides 600 watts of power. The solid-state design provides low cost of ownership with high reliability.
Applications:
The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide
  • Local control via encoder and softkey inputs
  • Standard RS-232 and analog/digital control
  • Control circuitry ensures consistency during high VSWR conditions
  • Unique power monitoring measures delivered power into any impedance load
  • Active front panel with full controls and programmable microprocessor
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLX 600/H
Product Name CLX Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
Features Pure Sine Output; Cooling by Forced Air
DC Output Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-125-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details