Comdel, Inc. Datasheets for Plasma Power Supplies
Plasma power supplies are DC and RF devices used in plasma generation equipment for applications such as sputtering, plasma etching, physical vapor deposition (PVD) coating, and chemical vapor deposition (CVD) coating.
Plasma Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Performance: Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is... | |
| Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control... | |
| Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control... | |
| Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 4000 delivers 4000 watts of power. Configured within Comdel's standard control... | |
| Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 500 delivers 500 watts of power. Configured within Comdel's standard control... | |
| Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 8000 delivers 8000 watts of power. Configured within Comdel's standard control... | |
| Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard... | |
| Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a... | |
| High Power Range of the CX Series Family of Products Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from... | |
| Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from... | |
| Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30... | |
| Reliable DC Power in a Compact, Lightweight Design Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more,... | |
| Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX... | |
| Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 2000 dual frequency RF generator comes in a 2000 watt design. The high frequency (HF) section of the CDX... | |
| Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides... | |
| Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000... | |
| Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500... | |
| Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 5000 provides 5000... | |
| The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the... |