Comdel, Inc. ESC Series - Electrostatic Chuck DC Power ESC 4

Description
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering
Description
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering

Suppliers

Company
Product
Description
Supplier Links
ESC Series - Electrostatic Chuck DC Power - ESC 4 - Comdel, Inc.
Gloucester, MA, USA
ESC Series - Electrostatic Chuck DC Power
ESC 4
ESC Series - Electrostatic Chuck DC Power ESC 4
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering

Selectable Features and Flexible Packaging Options

Performance:
Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications.
Applications:
The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer.

Features:

  • Reduced risk of permanent charge on chuck through output polarity reversal
  • Low stored energy and built-in current limitations to safeguard from surges and arcs
  • Short circuit and open circuit proof design for enhanced reliability
  • Built-in RF filtering
Supplier's Site

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number ESC 4
Product Name ESC Series - Electrostatic Chuck DC Power
Type DC Power Supply
Form Factor Rack Mount
Applications Magnetic, Semiconductor/Thin Film, Electrostatic Chuck
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage -2000.0 to 2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power supply - 2787-2346/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers