Comdel, Inc. Ultra Compact, 2kW, 60MHz RF Generator

Description
Performance: Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is 4” x 4” x 12” and it is can be pulsed between multiple levels to 100 kHz. Custom interfaces are available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation protection to ensure reliability Multi-setpoint pulse capability Pulse frequencies to 100 kHz Options: Models available to 110 MHz Customized interfaces available
Description
Performance: Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is 4” x 4” x 12” and it is can be pulsed between multiple levels to 100 kHz. Custom interfaces are available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation protection to ensure reliability Multi-setpoint pulse capability Pulse frequencies to 100 kHz Options: Models available to 110 MHz Customized interfaces available

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact, 2kW, 60MHz RF Generator -  - Comdel, Inc.
Gloucester, MA, USA
Ultra Compact, 2kW, 60MHz RF Generator
Ultra Compact, 2kW, 60MHz RF Generator
Performance: Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is 4” x 4” x 12” and it is can be pulsed between multiple levels to 100 kHz. Custom interfaces are available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation protection to ensure reliability Multi-setpoint pulse capability Pulse frequencies to 100 kHz Options: Models available to 110 MHz Customized interfaces available

Performance:
Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is 4” x 4” x 12” and it is can be pulsed between multiple levels to 100 kHz. Custom interfaces are available.
Applications:
This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads.

Features:

  • High VSWR and dissipation protection to ensure reliability
  • Multi-setpoint pulse capability
  • Pulse frequencies to 100 kHz

Options:

  • Models available to 110 MHz
  • Customized interfaces available

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Name Ultra Compact, 2kW, 60MHz RF Generator
Type RF Generator; Laser Power Supply; Plasma Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-80-3u-27450 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Rack Mounting - Regulated -  - Acopian Power Supplies
Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
View Details