All Shore Industries Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5% | |
| Desktop 40 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5% | |
| Desktop 42 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 42 watts Output voltage: 7.5-50 VDC Voltage regulation: +/- 5% | |
| Desktop 50 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 50 watts Output voltage: 12-24 VDC Voltage regulation: +/- 5% | |
| Desktop 60 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 60 watts Output voltage: 12-24 VDC Voltage regulation: +/- 5% | |
| Input Voltage A Type 90~132 VAC U Type 90~264 VAC Input Frequency 47~63Hz Input Current 0.3A(rms) Operation Temperature 0°C~40°C Storage Temperature -10°C~+85°C EMI CE, FCC CLASS B, CISPR22 CLASS B... | |
| Output: 24 watts Voltage: 5-16 V* | |
| Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 10 watts Output voltage: 5 – 12... | |
| Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation:... | |
| Wall plug-in 12 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 3.3– 12 VDC Voltage regulation:... | |
| Wall plug-in 12 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 7.5– 12 VDC Voltage regulation:... | |
| Wall plug-in 15 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 15 watts Output voltage: 5– 13 VDC Voltage regulation:... | |
| Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage... | |
| Wall plug-in 24 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 24 watts Output voltage: 5 – 16 VDC Voltage regulation:... | |
| Wall plug-in 24 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 12 - 15... | |
| Wall plug-in 3 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 3 watts Output voltage: 3 – 5.5 VDC Voltage... | |
| Wall plug-in 30 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 30 watts Output voltage: 12-20 VDC Voltage regulation: +/-... | |
| Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12 – 20 VDC Voltage regulation:... | |
| Wall plug-in 5 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 7.5 VDC Voltage regulation:... | |
| Wall plug-in 5 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 7.5... | |
| Wall plug-in 5 watt series switching power supplies. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 12 VDC Voltage regulation:... | |
| Wall plug-in 6 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 6 watts Output voltage: 5 – 12 VDC Voltage... | |
| Wall plug-in 9 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 9 watts Output voltage: 9 – 12 VDC Voltage... |