All Shore Industries Output: 12 watts Voltage: 5-12 V* ADDR009-U12

Description
Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Output: 12 watts Voltage: 5-12 V* - ADDR009-U12 - All Shore Industries
Staten Island, NY, USA
Output: 12 watts Voltage: 5-12 V*
ADDR009-U12
Output: 12 watts Voltage: 5-12 V* ADDR009-U12
Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 12 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDR009-U12
Product Name Output: 12 watts Voltage: 5-12 V*
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6838-ea-pu-10500-180-4u-30000w-32057 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AFL27028S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 28.0 volts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details