All Shore Industries Output: 3 watts Voltage: 3-5 V ADDP003-U3

Description
Wall plug-in 3 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 3 watts Output voltage: 3 – 5.5 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 3 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 3 watts Output voltage: 3 – 5.5 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Output: 3 watts Voltage: 3-5 V - ADDP003-U3 - All Shore Industries
Staten Island, NY, USA
Output: 3 watts Voltage: 3-5 V
ADDP003-U3
Output: 3 watts Voltage: 3-5 V ADDP003-U3
Wall plug-in 3 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 3 watts Output voltage: 3 – 5.5 VDC Voltage regulation: +/- 5%

Wall plug-in 3 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 3 watts
Output voltage: 3 – 5.5 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP003-U3
Product Name Output: 3 watts Voltage: 3-5 V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 3.0 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 351 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details