All Shore Industries Output: 40 watts Voltage: 12-20 v* ADDR016-U40

Description
Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12 – 20 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12 – 20 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Output: 40 watts Voltage: 12-20 v* - ADDR016-U40 - All Shore Industries
Staten Island, NY, USA
Output: 40 watts Voltage: 12-20 v*
ADDR016-U40
Output: 40 watts Voltage: 12-20 v* ADDR016-U40
Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12 – 20 VDC Voltage regulation: +/- 5%

Wall plug-in 40 watt series switching power supplies. Interchangeable AC plugs.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 40 watts
Output voltage: 12 – 20 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDR016-U40
Product Name Output: 40 watts Voltage: 12-20 v*
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI243A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC Source - CW801P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details