All Shore Industries Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
| Product Name | Notes |
|---|---|
| All Shore Industries, Inc. > Liquid Crystal Displays | | |
| ASI-E-204AAS-GC-AS/X is a 20 charachter by 4 line STN positive, gray reflective, 6:00 view, LCD module without a backlight. | |
| ASI-O-04274AWWWI0/V is a .42 inch OLED, with a 72 x 40 resolution, white color. | |
| ASI-O-063122AWWWG0/V is a .63 inch OLED, with a 120 x 28 resolution, white color. | |
| ASI-O-095BAWWW10/M is a 0.95 inch OLED, with a 96 x 64 resolution, white color. | |
| ASI-O-104DAWWH10/M is a 1.04 inch OLED, with a 128 x 32 resolution; white color. | |
| ASI-O-110CAFFF10/M is a 1.1 inch OLED with a 96 x 96 resolution; full color. | |
| ASI-O-110EAWWH40/M is a 1.1 inch OLED with a 128 x 36 resolution; white color | |
| ASI-O-129MAFFF80/M is a 1.29 inch OLED with a 128 x 96 resolution, 65K/262K full color. | |
| ASI-O-130FAWWHD0/M is a 1.3 inch OLED, with a 128 x 64 resolution, White color. | |
| ASI-O-145HAEEE90/M is a 1.45 inch OLED, with a 160 x 128 resolution, 262K Full Color | |
| ASI-O-146GAFFF80/M is a 1.46 inch OLED, with a 128 x 128 resolution, 65K/262K Full Color | |
| ASI-O-15012812K6-O-- IWS/I is a 1.5 inch OLED, with a 128 x 128 resolution, White color. | |
| ASI-O-154FAGGGD0/M is a 1.54 inch OLED with 128 x 64 resolution, monochrome white. | |
| ASI-O-169HACCH80/M is a 1.69 inch OLED, with a 160 x 128 resolution, Full Color | |
| ASI-O-177HADDH80/M is a 1.77 inch OLED, with a 160 x 128 resolution, 65K/262K Full Color | |
| ASI-O-223DAYYHE0/M is a 2.23 inch OLED, with a 128 x 32 resolution, Yellow color. | |
| ASI-O-226KAWWH60/M is a 2.26 inch OLED, 16 characters x 2 lines. White color. | |
| ASI-O-240FAWWH60/M is a 2.42 inch OLED, with a 128 x 64 resolution, white color. | |
| ASI-O-242FAYYH10/M is a 2.42 inch OLED, with a 128 x 64 resolution, Yellow color. | |
| ASI-O-270JAWWH70/M is a 2.7 inch OLED, with a 256 x 64 resolution, White / 16 gray scales color. | |
| ASI-O-280JAYYH10/M is a 2.8 inch OLED, with a 256 x 64 resolution, Yellow color. | |
| ASI-O-293LAGGGF0/M is a 2.93 inch OLED, 20 characters x 2 lines. White color. | |
| ASI-O-312JAAAHDO/M is a 3.12 inch OLED, with a 256 x 64 resolution, Blue color. | |
| ASI-O-550JAGGS10/M is a 5.5 inch OLED, with a 256 x 64 resolution, Green/16 gray scales color. | |
| ASI-T-10101B2MP6/AT is a 10.1 inch TFT with a resolution of 800 x 1280, 4-lane MIPI interface, a brightness of 230 Nits with a Capacitive Touch Panel. | |
| ASI-T-1010H2A2L6/A is a 10.1 inch ultra thin, ultra high definition, high contrast TFT with capacitive touch, IPS all-view, a resolution of 1920 x 1200, 2 channel, 4 lane LVDS interface,... | |
| ASI-T-1010JA3AN/D is a 10.1 inch TFT with a resolution of 1024 x 600, RGB interface and with a brightness of 380 Nits | |
| ASI-T-1010JA4L6/D is a 10.1 inch TFT with a resolution of 1024 x 600, IPS all-view, LVDS interface, a brightness of 430 Nits with a Capacitive Touch Panel. | |
| ASI-T-1010JB5LN/D is a 10.1 inch high brightness TFT with a resolution of 1024 x 600, IPS, LVDS interface and with a brightness of 500 Nits; viewable in direct sunlight | |
| ASI-T-1010SA2W5/D is a 10.1 inch TFT with a resolution of 1280 x 800, LVDS interface, IPS all-view and a brightness of 240 Nits with a Capacitive Touch Panel. | |
| ASI-T-1010SA2WN/D is a 10.1 inch TFT with a resolution of 1280 x 800, IPS, LVDS interface and with a brightness of 260 Nits | |
| ASI-T-1010SA5DN/D is a 10.1 inch high brightness TFT with a resolution of 1280 x 800, IPS, LVDS interface and with a brightness of 900 Nits; viewable in direct sunlight | |
| ASI-T-1010SA8HU6/A is a 10.1 inch high brightness TFT with a resolution of 1280 x 800, All-View, HDMI & USB interface, with a brightness of 850 Nits; viewable in direct sunlight... | |
| ASI-T-1010SA9HD6/X is a 10.1 inch high brightness TFT with a resolution of 1280 x 800, IPS all-view, HDMI interface and with a brightness of 900 Nits; viewable in direct sunlight... | |
| ASI-T-1020MA3NN/D is a 10.2 inch wide TFT, with a resolution of 800 x 480, RGB interface and a brightness of 350 Nits. | |
| ASI-T-10251248AKLN/D is a 10.25 inch wide TFT, with a resolution of 1280 x 480, LVDS interface, IPS all view, with wide temperature operation and storage and a high brightness of... | |
| ASI-T-1040GA6TN/D is a 10.4 inch wide TFT, with a wide operating temperature and a resolution of 640 x 480, All View display, RGB interface and a brightness of 500 Nits. | |
| ASI-T-1040HB4LN/D is a 10.4 inch wide TFT, with a wide operating temperature and a resolution of 800 x 600, LVDS interface and a brightness of 400 Nits. | |
| ASI-T-1210HA4LN/D is a 12.1 inch wide TFT, a resolution of 800 x 600, LVDS interface and a brightness of 400 Nits. | |
| ASI-T-1210HB4LN/D is a 12.1 inch wide TFT, with a wide operating temperature, a resolution of 800 x 600, all view display, LVDS interface and a brightness of 450 Nits. | |
| ASI-T-1302A10SPN/A is a 1.3 inch all-view TFT display with a resolution of 240 x 240, SPI interface, and a high brightness of 1000 Nits, ideal for outdoor viewing. | |
| ASI-T-1302A3SPN/N is a 1.3 inch TFT with a resolution of 240 x 240, IPS all-view, SPI interface, and a brightness of 350 Nits. | |
| ASI-T-1402A8SCN/A is a 1.4 inch TFT with a resolution of 240 x 240, IPS all-view, CPU and SPI interface, and a high brightness of 800 Nits, ideal for sunlight viewing. | |
| ASI-T-1542A3MU6/AM is a 1.54 inch TFT with a resolution of 240 x 240, IPS all-view, MCU interface, a brightness of 350 Nits with a Capacitive Touch Panel. | |
| ASI-T-1542A4SPN/D is a 1.54 inch TFT with a resolution of 240 x 240, SPI interface, IPS all view, and with a brightness of 450 Nits. | |
| ASI-T-17711A1SPN/D is a 1.77 inch transflective TFT with a resolution of 160 x 128, SPI interface and with a brightness of 110 Nits; viewable in direct sunlight. | |
| ASI-T-177BA28N/D is a 1.77 inch TFT with a resolution of 128 x 160, CPU interface, with a brightness of 200 Nits. | |
| ASI-T-177BE2IN/D is a 1.77 inch TFT with a resolution of 128 x 160, 8 bit CPU interface, with a brightness of 200 Nits. | |
| ASI-T-20043A5PMN/AY is a 2.0 inch TFT with a resolution of 480 x 360, 3W SPI+16 bit RGB or MIPI interface, IPS all view, with a high brightness of 500 Nits. | |
| ASI-T-200CA2IN/D is a 2.0 inch TFT with a resolution of 176 x 220, CPU interface, with a brightness of 220 Nits. | |
| ASI-T-200DA2SMN/AY is a 2.0 inch IPS TFT with a resolution of 240 x 320, 4W SPI or MCU 8Bit interface, contrast of 800 and a brightness of 220 Nits. | |
| ASI-T-200EA6SRN/D is a 2.0 inch IPS TFT with a resolution of 320 x 240, SPI or RGB interface, contrast of 1,500 and a brightness of 620 Nits. | |
| ASI-T-2201DA0EN/W is a 2.2 inch TFT with a resolution of 240 x 320, RGB interface and with a brightness of 90 Nits; Transflective - viewable in direct sunlight. | |
| ASI-T-220DA3RN/D is a 2.2 inch TFT with a resolution of 240 x 320, RGB/MCU interface, with a brightness of 330 Nits. | |
| ASI-T-240DA10SMN/AQ is a 2.4 inch high brightness TFT with a resolution of 240 x 320, SPI & MCU interface, IPS all-angle view and with a brightness of 1000 Nits; viewable... | |
| ASI-T-240DA2AN/AY is a 2.4 inch TFT with a resolution of 240 x 320, MCU and RGB interface, IPS-all view, and with a brightness of 220 Nits | |
| ASI-T-240DA2MUN/D is a 2.4 inch TFT with a resolution of 240 x 320, IPS, RGB/MCU interface and a brightness of 220 Nits. | |
| ASI-T-240DA3AN/AY is a 2.4 inch TFT with a resolution of 240 x 320, MCU, AV interface and with a brightness of 300 Nits | |
| ASI-T-240DA3MUN/D is a 2.4 inch TFT with a resolution of 240 x 320, RGB stripes interface and a brightness of 320 Nits. | |
| ASI-T-240DA7MUN/D is a 2.4 inch high brightness TFT with a resolution of 240 X 320, MCU interface and with a brightness of 700 Nits; viewable in direct sunlight. | |
| ASI-T-240DA8BN/D is a 2.4 inch high brightness TFT with a resolution of 240 X 320, CPU 16-bit interface and with a brightness of 800 Nits; viewable in direct sunlight. | |
| ASI-T-240DAKBN/D is a 2.4 inch high brightness TFT with a resolution of 240 x 320, MCU interface and with a brightness of 1000 Nits; viewable in direct sunlight. | |
| ASI-T-2602A3SMN/D is a 2.6 inch square TFT with a resolution of 240 x 320, MCU or SPI interface and with a brightness of 300 Nits. | |
| ASI-T-2701400A0SPN/W is a 2.7 inch monochrome TFT display with MIP - Memory In Pixel. This TFT has a resolution of 400 x 240, SPI interface and is... | |
| ASI-T-280DA216T/AW is a 2.8 inch TFT with a resolution of 240 x 320, MCU interface, a brightness of 235 Nits with a Resistive Touch Panel. | |
| ASI-T-280DA2MU6/AF is a 2.8 inch TFT with a resolution of 240 x 320, MCU interface, a brightness of 200 Nits with a Capacitive Touch Panel. | |
| ASI-T-280DA4MPN/AY is a 2.8 inch TFT with a resolution of 240 x 320, MIPI interface, IPS all view display with a brightness of 420 Nits. | |
| ASI-T-280DB2MUN/D is a 2.8 inch TFT with a resolution of 240 x 320, CPU interface, with a brightness of 260 Nits | |
| ASI-T-283DA3CN/A is a 2.83 inch TFT with a resolution of 240 x 320, CPU/RBG/SPI interface, with a brightness of 300 Nits | |
| ASI-T-283DA5SRN/D is a 2.83 inch TFT with a resolution of 240 x 320, 3 wire SPI/RGB, All View interface and with a brightness of 400 Nits | |
| ASI-T-283DAKCRN/A is a 2.83 inch high brightness TFT with a resolution of 240 x 320, CPU, RGB, SPI interface and with a brightness of 1000 Nits; viewable in direct sunlight... | |
| ASI-T-283DB2CRT/A is a 2.83 inch TFT with a resolution of 240 x 320, CPU/RGB/SPI interface, a brightness of 240 Nits with a Resistive Touch Panel. | |
| ASI-T-283DB5SRN/A is a 2.83 inch IPS, all-view TFT with a resolution of 240 x 320, RGB & SPI interface and with a brightness of 500 Nits. | |
| ASI-T-283DC2CRT/A is a 2.83 inch TFT with a resolution of 240 X 320, CPU/RGB/SPI interface, a brightness of 240 Nits with a Resistive Touch Panel. | |
| ASI-T-3009B2SRN/AW is a 3.0 inch TFT with a resolution of 960 x 240, SPI, 8-Bit RGB interface and with a brightness of 230 Nits | |
| ASI-T-300Q1A2MN/AW is a 3.0 inch TFT with a resolution of 360 x 640, MIPI/RGB 16-bit, All View interface and with a brightness of 310 Nits | |
| ASI-T-310NA3MPN/AY is a 3.1 inch TFT with a resolution of 480 x 800, MIPI 2 Lane interface, IPS - all view and a brightness of 300 Nits | |
| ASI-T-347ZA3ET/D is a 3.47 inch TFT with a resolution of 320 x 480, RGB-18 bit interface, IPS all-view, brightness of 300 Nits with a Resistive Touch Panel. | |
| ASI-T-3501RA1EN/A is a 3.5 inch TFT with a resolution of 480 x 640, 18 bit RGB, All View interface and with a brightness of 120 Nits; viewable in direct sunlight... | |
| ASI-T-3501RA1EN/D is a 3.5 inch TFT with a resolution of 480 x 640, 18-bit DBI Type B, All View interface and with a brightness of 120 Nits; viewable in direct... | |
| ASI-T-350EA10SRN/A is a 3.5 inch TFT with a resolution of 320 x 240, SPI & RGB interface and with a high brightness of 1,000 Nits and wide temperature range of... | |
| ASI-T-350EA2AT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB/CCIR656/61 interface, a brightness of 200 Nits with a Resistive Touch Panel. | |
| ASI-T-350EA2FT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB 24 bit interface, a brightness of 260 Nits with a Resistive Touch Panel. | |
| ASI-T-350EA3FT/D is a 3.5 inch TFT with a resolution of 320 X 240, RGB 24 Bits interface, a brightness of 330 Nits with a Resistive Touch Panel. | |
| ASI-T-350EA8RCY6/A is a 3.5 inch high brightness TFT with a resolution of 320 x 240, 24-bit Parallel RGB/Serial RGB/CCIR/YUV interface and with a brightness of 850 Nits; viewable in direct... | |
| ASI-T-350EB3FN/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB interface and with a brightness of 300 Nits | |
| ASI-T-350EB6FN/D is a 3.5 inch high brightness TFT with a resolution of 320 x 240, RBG 24 bits interface and with a brightness of 600 Nits; viewable in direct sunlight. | |
| ASI-T-350G1A3MP6/AT is a 3.5 inch TFT with a resolution of 640 x 960, MIPI, All View interface, a brightness of 380 Nits with a Capacitive Touch Panel. | |
| ASI-T-350RA3RSN/D is a 3.5 inch TFT with a resolution of 480 x 640, RGB interface, 9:00 viewing direction and a brightness of 350 Nits | |
| ASI-T-350ZA10RMN/AY is a 3.5 inch TFT with a resolution of 320 x 480, RGB & MCU interface and with a high brightness of 1000 nits, readable in direct sunlight. | |
| ASI-T-350ZA3RPN/AO is a 3.5 inch TFT with a resolution of 320 x 480, RGB or 8/9/16/18 Parallel Interface with a brightness of 300 nits. | |
| ASI-T-350ZA3SRMR/AX is a 3.5 inch TFT with a resolution of 320 X 480, MCU/RGB/SPI interface, a brightness of 300 Nits with a Resistive Touch Panel. | |
| ASI-T-350ZA3SRN/AC is a 3.5 inch TFT with a resolution of 320 x 480, SPI/RGB, IPS, interface and with a brightness of 300 Nits | |
| ASI-T-350ZA5SRN/AC is a 3.5 inch high brightness TFT with a resolution of 320 X 480, SPI+RGB interface, IPS, a brightness of 550 Nits; viewable in direct sunlight | |
| ASI-T-350ZB2BT/A is a 3.5 inch TFT with a resolution of 320 x 480, RGB/SPI/8/9/16/18 CPU interface, a brightness of 290 Nits with a Resistive Touch Panel. | |
| ASI-T-39041A4AN/D is a 3.9 inch bar-type TFT with a resolution of 480 x 128, RGB interface and with a brightness of 400 Nits | |
| ASI-T-39548A6SRN/AY is a 3.95 inch high brightness TFT with a resolution of 480 x 480, SPI/RGB interface and with a brightness of 650 Nits; viewable in direct sunlight | |
| ASI-T-397NA8M6/AT is a 3.97 inch high brightness TFT with a resolution of 480 x 800, MIPI interface and with a brightness of 850 Nits; viewable in direct sunlight with Capacitive... | |
| ASI-T-4001QA2AN/D is a 4.0 inch TFT with a resolution of 360 x 600, RGB/MCU interface and with a brightness of 200 Nits; viewable in direct sunlight | |
| ASI-T-40072A3MP6/A is a 4.0 inch TFT with a resolution of 720 x 720, MIPI interface and with a brightness of 300 Nits; with a Capacitive Touch Panel | |
| ASI-T-40072A3MPN/A is a 4.0 inch TFT with a resolution of 720 x 720, MIPI interface and with a brightness of 350 Nits | |
| ASI-T-40072B3MP6/A is a 4.0 inch TFT with a resolution of 720 x 720, 4-lane MIPI interface and with a brightness of 300 Nits; with a G+G Capacitive Touch Panel | |
| ASI-T-430FA13FN/A is a 4.3 inch high brightness TFT with a resolution of 480 x 272, RGB interface and with a brightness of 1300 Nits; viewable in direct sunlight. | |
| ASI-T-430FA2AT/AH is a 4.3 inch TFT with a resolution of 480 X 272, RGB interface, a brightness of 250 Nits with a Resistive Touch Panel. | |
| ASI-T-430FA2BN/D is a 4.3 inch TFT with a resolution of 480 X 272, CPU 16-bit interface, and a brightness of 280 Nits. | |
| ASI-T-430FA2ET/D is a 4.3 inch TFT with a resolution of 480 X 272, RGB interface, a brightness of 220 Nits with a Resistive Touch Panel. | |
| ASI-T-430FA2F6/AY is a 4.3 inch IPS TFT with a resolution of 480 x 272, RGB interface, a brightness of 220 nits, wide operating temperature and a capacitive touch panel. | |
| ASI-T-430FA4BT/D is a 4.3 inch TFT with a resolution of 480 X 272, RGB 24-bit interface, a brightness of 400 Nits with a Resistive Touch Panel. | |
| ASI-T-430FA5AN/D is a 4.3 inch high brightness TFT with a resolution of 480 x 272, , RGB interface and with a brightness of 500 nits; viewable in direct sunlight. | |
| ASI-T-430FA5FN/D is a 4.3 inch high brightness TFT with a resolution of 480 x 272, RGB interface and with a brightness of 520 Nits; viewable in direct sunlight | |
| ASI-T-430FA5SPN/W is a 4.3 inch high brightness TFT with a resolution of 480 x 272, SPI interface and with a brightness of 550 Nits; viewable in direct sunlight | |
| ASI-T-430FA6AN/D is a 4.3 inch high brightness TFT with a resolution of 480 X 272, RGB interface and with a brightness of 650 Nits; viewable in direct sunlight. | |
| ASI-T-430FA8A6/W is a 4.3 inch TFT with a resolution of 480 X 272, RGB interface, a brightness of 800 Nits with a Capacitive Touch Panel. | |
| ASI-T-430FAKFN/D is a 4.3 inch high brightness TFT with a resolution of 480 X 272, RGB interface and with a brightness of 1000 Nits; viewable in direct sunlight. | |
| ASI-T-430FB2AN/D is a 4.3 inch TFT with a resolution of 480 x 272, RGB interface and with a brightness of 270 Nits | |
| ASI-T-430MA10FN/A is a 4.3 inch TFT with a resolution of 800 x 480, IPS all view, RGB interface, a brightness of 1000 Nits with an ultra wide temperature operating and... | |
| ASI-T-430MA3A6/D is a 4.3 inch TFT with a resolution of 800 x 480, IPS all view, RGB interface, a brightness of 350 Nits with a Capacitive Touch Panel. | |
| ASI-T-430MA4AN/D is a 4.3" TFT with 800 X 480 (WVGA) resolution. It also features great contrast of 800:1 The IPS panel technology allows wide viewing angles of 80/80/80/80. Operating temperature... | |
| ASI-T-430MA5FN/AH is a 4.3" TFT with 800 X 480 (WVGA) resolution. It also features great contrast of 700:1 and wide viewing angles of 80/80/80/80. Operating temperature of -20 + 70... | |
| ASI-T-430MA8F6/A is a 4.3 inch TFT with a resolution of 800 x 480, IPS all view, RGB interface, a brightness of 850 Nits, capacitive touch panel with an ultra wide... | |
| ASI-T-4608032A3FN/Z is a 4.6 inch, bar-type TFT with a resolution of 800 x 320, RGB interface and with a brightness of 310 Nits. | |
| ASI-T-500FA3AN/D is a 5.0 inch TFT with a resolution of 480 x 272, RGB interface and with a brightness of 350 Nits | |
| ASI-T-500GA2AN/AI is a 5.0 inch TFT with a resolution of 640 x 480, RGB interface and with a brightness of 250 Nits | |
| ASI-T-500GA2AN/D is a 5.0 inch TFT with a resolution of 640 x 480, RGB interface and with a brightness of 250 Nits | |
| ASI-T-500MA10FN/W is a 5.0 inch TFT with a resolution of 640 x 480, RGB interface and with a high brightness of 1000 Nits; viewable in direct sunlight. | |
| ASI-T-500MA2F5/D is a 5 inch TFT with a resolution of 800 X 480, RGB interface, a brightness of 260 Nits with a Capacitive Touch Panel. | |
| ASI-T-500MA4F6/B is a 5.0 inch TFT with 24-bit RGB Interface, wide operating temperature, all-view and a capacitive touch panel. | |
| ASI-T-500MA5F6/W is a 5.0 inch TFT with 24-bit RGB Interface, high brightness of 550 nits, all-view and a 5 point capacitive touch panel. | |
| ASI-T-500MA6F5/D is a 5 inch high brightness TFT with a resolution of 800 x 480, RGB interface and with a brightness of 690 Nits; viewable in direct sunlight with Capacitive... | |
| ASI-T-500MA8AN/D is a 5 inch high brightness TFT with a resolution of 800 x 480, RGB interface and with a brightness of 800 Nits; viewable in direct sunlight. | |
| ASI-T-500MA8F6/W is a 5 inch high brightness TFT with a resolution of 800 x 480, 24-bit RGB interface, a brightness of 800 Nits; viewable in direct sunlight and with a... | |
| ASI-T-500MB2FT/D is a 5 inch TFT with a resolution of 800 x 480, RGB 24 Bits interface, a brightness of 240 Nits with a Resistive Touch Panel. | |
| ASI-T-500MB3FN/D is a 5.0 inch TFT with a resolution of 800 x 480, RGB interface and with a brightness of 300 Nits | |
| ASI-T-500MB6HDN/A is a 5.0 inch TFT with a resolution of 800 x 480, HDMI interface and with a high brightness of 600 Nits, viewable in direct sunlight. | |
| ASI-T-560GA8AN/D is a 5.6 inch high brightness TFT with a resolution of 640 x 480, RGB interface and with a brightness of 800 Nits; viewable in direct sunlight. | |
| ASI-T-5707A4MPN/D is a 5.7 inch portrait view TFT with a resolution of 720 x 1280, MIPI interface, IPS all-view and with a brightness of 450 Nits. | |
| ASI-T-570EA6TT/D is a 5.7 inch high brightness TFT with a resolution of 320 x 240, TTL interface and with a brightness of 650 Nits; viewable in direct sunlight with Resistive... | |
| ASI-T-570EA8TN/D is a 5.7 inch high brightness TFT with a resolution of 320 x 240, TTL interface and with a brightness of 800 Nits; viewable in direct sunlight. | |
| ASI-T-570EB4AN/D is a 5.7 inch TFT with a resolution of 320 x 240, RGB interface and with a brightness of 400 Nits | |
| ASI-T-570GA4AN/D is a 5.7 inch TFT with a resolution of 640 x 480, RGB interface and with a brightness of 400 Nits | |
| ASI-T-570GA4NT/D is a 5.7 inch TFT with a resolution of 640 x 480, TTL interface, a brightness of 400 Nits with a Resistive Touch Panel. | |
| ASI-T-570GA4TN/D is a 5.7 inch wide TFT, with a wide operating temperature and a resolution of 640 x 480, RGB interface and a brightness of 400 Nits. | |
| ASI-T-570GA8AN/D is a 5.7 inch high brightness TFT with a resolution of 640 X 480, RGB interface and with a brightness of 900 Nits; viewable in direct sunlight. | |
| ASI-T-6508032A4K6/Z is a 6.5 inch bar type TFT with a resolution of 800 x 320, RGB + I2C interface and a capacitive touch panel. | |
| ASI-T-6508032A5AN/Z is a 6.5 inch bar type TFT with a resolution of 800 x 320, RGB interface with 500 nits brightness. | |
| ASI-T-650MA4TN/D is a 6.5 inch TFT with a resolution of 800 x 480, RGB interface and with a brightness of 400 Nits | |
| ASI-T-7001B4MPN/B is a 7 inch TFT with a resolution of 800 x 1280, 4-wire MIPI interface, IPS all view and with a brightness of 450 Nits. | |
| ASI-T-7002814A3MPN/D is a 7 inch bar-type TFT with a resolution of 280 x 1474, MIPI interface, IPS all view and with a brightness of 300 Nits. | |
| ASI-T-700JA12LPCAP/A E is a 7 inch TFT with a resolution of 1024 x 600, LVDS interface, IPS all view, a brightness of 1230 Nits with a Capacative Touch Panel. | |
| ASI-T-700JA14LN/AE is a 7 inch TFT with a resolution of 1024 x 600, LVDS interface, IPS all view, a brightness of 1400 Nits, ideal for outdoor viewing. | |
| ASI-T-700JA3BP2/D is a 7 inch TFT with a resolution of 1024 x 600, RGB interface, a brightness of 320 Nits with a Capacative Touch Panel. | |
| ASI-T-700JA3BPN/D is a 7.0 inch TFT with a resolution of 1024 x 600, RGB interface and with a brightness of 380 Nits | |
| ASI-T-700MA3FT/D is a 7 inch TFT with a resolution of 800 x 480, Parallel 24-bit RGB interface, a brightness of 390 Nits with a Resistive Touch Panel. | |
| ASI-T-700MA3T6/AF is a 7 inch TFT with a resolution of 800 x 480, TTL interface, a brightness of 300 Nits with a Capacitive Touch Panel. | |
| ASI-T-700MA4DN/D is a 7 inch wide TFT, with a wide operating temperature and a resolution of 800 x 480, RGB interface and a brightness of 400 Nits. | |
| ASI-T-700MA4F6/D is a 7.0 inch TFT with a resolution of 800 x 480, with parallel 24-bit RGB interface, a brightness of 430 nits and a capacitive touch panel. | |
| ASI-T-700MA8LN/D is a 7 inch high brightness TFT with a resolution of 800 x 480, LVDS interface and with a brightness of 800 Nits; viewable in direct sunlight. | |
| ASI-T-700MAKFN/A is an industrial grade, high reliability, 7 inch TFT with a resolution of 800 x 480, 24-bit RGB interface, wide temperature range, IPS all view and with a high... | |
| ASI-T-700MB28N/D is a 7.0 inch TFT with a resolution of 800 x 480, RGB interface and with a brightness of 280 Nits | |
| ASI-T-700MB4F2/D is a 7 inch TFT with a resolution of 800 x 480, RGB interface, a brightness of 430 Nits with a Capacitive Touch Panel. | |
| ASI-T-700MB4FHDN/A is a 7 inch TFT with a resolution of 800 x 480, HDMI interface, and a brightness of 420 Nits. | |
| ASI-T-700MB4FN/A is a 7 inch TFT with a resolution of 800 x 480, 24-bit RGB interface, and a brightness of 400 Nits. | |
| ASI-T-700MB4FT/D is a 7 inch TFT with a resolution of 800 x 480, RGB interface, a brightness of 400 Nits with a Resistive Touch Panel. | |
| ASI-T-700MB5FN/D is a 7.0 inch high brightness TFT with a resolution of 800 x 480, RGB interface and with a brightness of 500 Nits; viewable in direct sunlight | |
| ASI-T-7844128A8LN/A is a 7.84 inch high brightness TFT with a resolution of 400 x 1280, LVDS, All View, Bar Type interface and with a brightness of 850 Nits; viewable in... | |
| ASI-T-800HA2AN/D is a 8.0 inch TFT with a resolution of 800 x 600, RGB interface and with a brightness of 250 Nits | |
| ASI-T-800HA2DN/D is a 8.0 inch TFT with a resolution of 800 x 600, LVDS interface and with a brightness of 250 Nits | |
| ASI-T-800MA4NN/D is a 8 inch wide TFT, with a wide operating temperature and a resolution of 800 x 480, RGB interface and a brightness of 450 Nits. | |
| ASI-T-840HA3LN/D is a 8.4 inch TFT with a resolution of 800 x 600, LVDS interface and with a brightness of 350 Nits. | |
| ASI-T-8801248A5LN/AD is a 8.8 inch bar type, LVDS interface TFT with a resolution of 1280 x 480, and a brightness of 500 Nits; All View and viewable in direct sunlight. | |
| ASI-T-900MA2DN/D is a 9.0 inch TFT with a resolution of 800 x 480, RGB interface and with a brightness of 250 Nits. | |
| ASI-T-900SAA10LN/A is a 9.0 inch IPS all-view TFT with a resolution of 1280 x 720, LVDS interface and with a high brightness of 1000 Nits and wide operating and storage... | |
| ASI-T-9204619A10MPN/ D is a 9.2 inch wide Bar-Type, all-view TFT, with a resolution of 462 x 1920, MIPI interface and a high brightness of 1000 Nits; viewable in direct sunlight. | |
| The ASI-T-1040HA3LN/D is a 10.4 inch TFT, with a 800 x 600 resolution, LVDS interface and 300 nits brightness. | |
| The ASI-T-1040HA4LN/D is a 10.4 inch TFT, with a 800 x 600 resolution, LVDS interface and 400 nits brightness. | |
| The ASI-T-650MA5AN/W is a 6.5" TFT with 800x480 resolution, RGB interface and 500 nits brightness. | |
| The ASI-T-650MA8AN/W is a 6.5" TFT with 800x480 resolution, RGB interface and 800 nits brightness. | |
| The ASI-T-700JA3HD6/A is a 7.0 inch TFT with HDMI interface, 1024 x 600 resolution, all-view with 340 nits and a capacitive touch panel. | |
| The ASI-T-700JA3HDR/A is a 7.0 inch TFT with HDMI interface, 1024 x 600 resolution, all-view with 310 nits and a resistive touch panel. | |
| The ASI-T-700JA4HDN/A is a 7.0 inch TFT with HDMI interface, 1024 x 600 resolution, all-view and 400 nits brightness. | |
| The ASI-T-700JA5MP6/W is a 7.0 inch TFT with MIPI interface, 1024 x 600 resolution, all-view and 550 nits brightness and capacitive touch panel. | |
| The ASI-T-700MA2HD6/D is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution and a capacitive touch panel. | |
| The ASI-T-700MA3HD6/A is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution, 340 nits and a capacitive touch panel. | |
| The ASI-T-700MA3HDR/A is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution, 320 nits and a Resistive touch panel. | |
| The ASI-T-700MA3HUR/A is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution, 320 nits and a Resistive touch panel. | |
| The ASI-T-700MA4HDN/A is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution and 420 nits brightness. | |
| The ASI-T-800SAA10LN/A is a 8.0 inch TFT 4-lane LVDS interface, full viewing angle, 1280 x 720 resolution and 1000 nits brightness. |