All Shore Industries Power supply 9W 9-12V ADDP009-U9

Description
Wall plug-in 9 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 9 watts Output voltage: 9 – 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 9 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 9 watts Output voltage: 9 – 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 9W 9-12V - ADDP009-U9 - All Shore Industries
Staten Island, NY, USA
Power supply 9W 9-12V
ADDP009-U9
Power supply 9W 9-12V ADDP009-U9
Wall plug-in 9 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 9 watts Output voltage: 9 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 9 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 9 watts
Output voltage: 9 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP009-U9
Product Name Power supply 9W 9-12V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 9.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details