Wall plug-in 12 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 12 watts
Output voltage: 3.3– 12 VDC
Voltage regulation: +/- 5%
| All Shore Industries | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ADDP009-U12 |
| Product Name | Output: 12 watts Voltage: 3.3-15 V* |
| Type | AC / DC Adapter; Computer Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Desktop / Free Standing |
| DC Output Voltage | 3.3 to 4.9 volts |