All Shore Industries Power supply 5W 5-12V ADDPU08-U5

Description
Wall plug-in 5 watt series switching power supplies. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 5 watt series switching power supplies. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 5W 5-12V - ADDPU08-U5 - All Shore Industries
Staten Island, NY, USA
Power supply 5W 5-12V
ADDPU08-U5
Power supply 5W 5-12V ADDPU08-U5
Wall plug-in 5 watt series switching power supplies. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 5 watt series switching power supplies. USB DC connector.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 5 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDPU08-U5
Product Name Power supply 5W 5-12V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1391783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type c
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details