All Shore Industries Power supply 12W 5-12V ADDR005-U12

Description
Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 12W 5-12V - ADDR005-U12 - All Shore Industries
Staten Island, NY, USA
Power supply 12W 5-12V
ADDR005-U12
Power supply 12W 5-12V ADDR005-U12
Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 12 watt series switching power supplies. Interchangeable AC plugs.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 12 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDR005-U12
Product Name Power supply 12W 5-12V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details