All Shore Industries Power supply 20W switch power ADDDT08-U20

Description
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%
Description
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 20W switch power - ADDDT08-U20 - All Shore Industries
Staten Island, NY, USA
Power supply 20W switch power
ADDDT08-U20
Power supply 20W switch power ADDDT08-U20
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%

Desktop 20 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 20 watts
Output voltage: 5-24 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT08-U20
Product Name Power supply 20W switch power
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 3.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2194-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers