All Shore Industries Power supply 6W 5-12V ADDPI05-U6

Description
Wall plug-in 6 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 6 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 6 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 6 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 6W 5-12V - ADDPI05-U6 - All Shore Industries
Staten Island, NY, USA
Power supply 6W 5-12V
ADDPI05-U6
Power supply 6W 5-12V ADDPI05-U6
Wall plug-in 6 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 6 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 6 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 6 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDPI05-U6
Product Name Power supply 6W 5-12V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details