All Shore Industries Datasheets for Touch Screen Displays

Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more

Product Name Notes
ASI-T-10101B2MP6/AT is a 10.1 inch TFT with a resolution of 800 x 1280, 4-lane MIPI interface, a brightness of 230 Nits with a Capacitive Touch Panel.
ASI-T-1010H2A2L6/A is a 10.1 inch ultra thin, ultra high definition, high contrast TFT with capacitive touch, IPS all-view, a resolution of 1920 x 1200, 2 channel, 4 lane LVDS interface,...
ASI-T-1010JA4L6/D is a 10.1 inch TFT with a resolution of 1024 x 600, IPS all-view, LVDS interface, a brightness of 430 Nits with a Capacitive Touch Panel.
ASI-T-1010SA2W5/D is a 10.1 inch TFT with a resolution of 1280 x 800, LVDS interface, IPS all-view and a brightness of 240 Nits with a Capacitive Touch Panel.
ASI-T-1010SA9HD6/X is a 10.1 inch high brightness TFT with a resolution of 1280 x 800, IPS all-view, HDMI interface and with a brightness of 900 Nits; viewable in direct sunlight...
ASI-T-1542A3MU6/AM is a 1.54 inch TFT with a resolution of 240 x 240, IPS all-view, MCU interface, a brightness of 350 Nits with a Capacitive Touch Panel.
ASI-T-280DA216T/AW is a 2.8 inch TFT with a resolution of 240 x 320, MCU interface, a brightness of 235 Nits with a Resistive Touch Panel.
ASI-T-280DA2MU6/AF is a 2.8 inch TFT with a resolution of 240 x 320, MCU interface, a brightness of 200 Nits with a Capacitive Touch Panel.
ASI-T-283DB2CRT/A is a 2.83 inch TFT with a resolution of 240 x 320, CPU/RGB/SPI interface, a brightness of 240 Nits with a Resistive Touch Panel.
ASI-T-283DC2CRT/A is a 2.83 inch TFT with a resolution of 240 X 320, CPU/RGB/SPI interface, a brightness of 240 Nits with a Resistive Touch Panel.
ASI-T-347ZA3ET/D is a 3.47 inch TFT with a resolution of 320 x 480, RGB-18 bit interface, IPS all-view, brightness of 300 Nits with a Resistive Touch Panel.
ASI-T-350EA2AT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB/CCIR656/61 interface, a brightness of 200 Nits with a Resistive Touch Panel.
ASI-T-700MA3FT/D is a 7 inch TFT with a resolution of 800 x 480, Parallel 24-bit RGB interface, a brightness of 390 Nits with a Resistive Touch Panel.
ASI-T-700MA3T6/AF is a 7 inch TFT with a resolution of 800 x 480, TTL interface, a brightness of 300 Nits with a Capacitive Touch Panel.
ASI-T-700MA4F6/D is a 7.0 inch TFT with a resolution of 800 x 480, with parallel 24-bit RGB interface, a brightness of 430 nits and a capacitive touch panel.
ASI-T-700MB4F2/D is a 7 inch TFT with a resolution of 800 x 480, RGB interface, a brightness of 430 Nits with a Capacitive Touch Panel.
ASI-T-700MB4FT/D is a 7 inch TFT with a resolution of 800 x 480, RGB interface, a brightness of 400 Nits with a Resistive Touch Panel.
The ASI-T-700MA3HD6/A is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution, 340 nits and a capacitive touch panel.
The ASI-T-700MA3HDR/A is a 7.0 inch TFT with HDMI interface, 800 x 480 resolution, 320 nits and a Resistive touch panel.