All Shore Industries Output: 20 watts Voltage: 5-18 V* ADDP009-U20

Description
Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Output: 20 watts Voltage: 5-18 V* - ADDP009-U20 - All Shore Industries
Staten Island, NY, USA
Output: 20 watts Voltage: 5-18 V*
ADDP009-U20
Output: 20 watts Voltage: 5-18 V* ADDP009-U20
Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage regulation: +/- 5%

Wall plug-in 20 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 20 watts
Output voltage: 5 - 18 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP009-U20
Product Name Output: 20 watts Voltage: 5-18 V*
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products