All Shore Industries Power supply 20W 5-18V ADDP005-U20

Description
Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 20W 5-18V - ADDP005-U20 - All Shore Industries
Staten Island, NY, USA
Power supply 20W 5-18V
ADDP005-U20
Power supply 20W 5-18V ADDP005-U20
Wall plug-in 20 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5 - 18 VDC Voltage regulation: +/- 5%

Wall plug-in 20 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 20 watts
Output voltage: 5 - 18 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP005-U20
Product Name Power supply 20W 5-18V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6851-ea-pub-10060-1000-4u-30000w-32070 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details