All Shore Industries Power supply 42W 7.5-50V ADDDT075-U42

Description
Desktop 42 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 42 watts Output voltage: 7.5-50 VDC Voltage regulation: +/- 5%
Description
Desktop 42 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 42 watts Output voltage: 7.5-50 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 42W 7.5-50V - ADDDT075-U42 - All Shore Industries
Staten Island, NY, USA
Power supply 42W 7.5-50V
ADDDT075-U42
Power supply 42W 7.5-50V ADDDT075-U42
Desktop 42 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 42 watts Output voltage: 7.5-50 VDC Voltage regulation: +/- 5%

Desktop 42 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 42 watts
Output voltage: 7.5-50 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT075-U42
Product Name Power supply 42W 7.5-50V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 7.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details