All Shore Industries Power supply 50W 12-24V ADDDT24-U50

Description
Desktop 50 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 50 watts Output voltage: 12-24 VDC Voltage regulation: +/- 5%
Description
Desktop 50 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 50 watts Output voltage: 12-24 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 50W 12-24V - ADDDT24-U50 - All Shore Industries
Staten Island, NY, USA
Power supply 50W 12-24V
ADDDT24-U50
Power supply 50W 12-24V ADDDT24-U50
Desktop 50 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 50 watts Output voltage: 12-24 VDC Voltage regulation: +/- 5%

Desktop 50 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 50 watts
Output voltage: 12-24 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT24-U50
Product Name Power supply 50W 12-24V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D430LNDNNNNN-C1-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details