All Shore Industries Power supply 40W 12-20V ADDDT12-U40

Description
Desktop 40 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%
Description
Desktop 40 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 40W 12-20V - ADDDT12-U40 - All Shore Industries
Staten Island, NY, USA
Power supply 40W 12-20V
ADDDT12-U40
Power supply 40W 12-20V ADDDT12-U40
Desktop 40 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 40 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%

Desktop 40 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 40 watts
Output voltage: 12-20 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT12-U40
Product Name Power supply 40W 12-20V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details