All Shore Industries Power supply 12W 7.5V ADDPI075-U12

Description
Wall plug-in 12 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 7.5– 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 12 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 7.5– 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 12W 7.5V - ADDPI075-U12 - All Shore Industries
Staten Island, NY, USA
Power supply 12W 7.5V
ADDPI075-U12
Power supply 12W 7.5V ADDPI075-U12
Wall plug-in 12 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 12 watts Output voltage: 7.5– 12 VDC Voltage regulation: +/- 5%

Wall plug-in 12 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 12 watts
Output voltage: 7.5– 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDPI075-U12
Product Name Power supply 12W 7.5V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 7.5 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-150-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details