All Shore Industries Power supply 20W 5-24V ADDDT03-U20

Description
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%
Description
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 20W 5-24V - ADDDT03-U20 - All Shore Industries
Staten Island, NY, USA
Power supply 20W 5-24V
ADDDT03-U20
Power supply 20W 5-24V ADDDT03-U20
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%

Desktop 20 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 20 watts
Output voltage: 5-24 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT03-U20
Product Name Power supply 20W 5-24V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 3.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1176663 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
View Details