All Shore Industries Power supply 10W 5-12V ADDR005-U10

Description
Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 10 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 10 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 10W 5-12V - ADDR005-U10 - All Shore Industries
Staten Island, NY, USA
Power supply 10W 5-12V
ADDR005-U10
Power supply 10W 5-12V ADDR005-U10
Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 10 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 10 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site
Output: 10 watts Voltage: 5-12 V* - ADDR005-U10 - All Shore Industries
Staten Island, NY, USA
Output: 10 watts Voltage: 5-12 V*
ADDR005-U10
Output: 10 watts Voltage: 5-12 V* ADDR005-U10
Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 10 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 10 watt series switching power supplies. Interchangeable AC plugs. USB DC connector.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 10 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDR005-U10
Product Name Power supply 10W 5-12V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details