All Shore Industries Output: 30 watts Voltage: 12-20 V* ADDP018-U30

Description
Wall plug-in 30 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 30 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 30 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 30 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Output: 30 watts Voltage: 12-20 V* - ADDP018-U30 - All Shore Industries
Staten Island, NY, USA
Output: 30 watts Voltage: 12-20 V*
ADDP018-U30
Output: 30 watts Voltage: 12-20 V* ADDP018-U30
Wall plug-in 30 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 30 watts Output voltage: 12-20 VDC Voltage regulation: +/- 5%

Wall plug-in 30 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 30 watts
Output voltage: 12-20 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP018-U30
Product Name Output: 30 watts Voltage: 12-20 V*
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details