All Shore Industries Power supply 5W 5-57.5V- ADDR005-U5

Description
Wall plug-in 5 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 7.5 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 5 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 7.5 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 5W 5-57.5V- - ADDR005-U5 - All Shore Industries
Staten Island, NY, USA
Power supply 5W 5-57.5V-
ADDR005-U5
Power supply 5W 5-57.5V- ADDR005-U5
Wall plug-in 5 watt series switching power supplies. Interchangeable AC plugs. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 5 watts Output voltage: 5 – 7.5 VDC Voltage regulation: +/- 5%

Wall plug-in 5 watt series switching power supplies. Interchangeable AC plugs.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 5 watts
Output voltage: 5 – 7.5 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDR005-U5
Product Name Power supply 5W 5-57.5V-
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
AC/DC Adapters - 1065932 - RS Components, Ltd.
TDK-Lambda Americas Inc.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type C8
Regulatory Compliance RoHS Compliant
View Details