All Shore Industries Power supply 15W 5-13V ADDP005-U15

Description
Wall plug-in 15 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 15 watts Output voltage: 5– 13 VDC Voltage regulation: +/- 5%
Description
Wall plug-in 15 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 15 watts Output voltage: 5– 13 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 15W 5-13V - ADDP005-U15 - All Shore Industries
Staten Island, NY, USA
Power supply 15W 5-13V
ADDP005-U15
Power supply 15W 5-13V ADDP005-U15
Wall plug-in 15 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 15 watts Output voltage: 5– 13 VDC Voltage regulation: +/- 5%

Wall plug-in 15 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 15 watts
Output voltage: 5– 13 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP005-U15
Product Name Power supply 15W 5-13V
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 7.5 volts
Unlock Full Specs
to access all available technical data