All Shore Industries Power supply 20W --switch power ADDDT18-U20

Description
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%
Description
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%

Suppliers

Company
Product
Description
Supplier Links
Power supply 20W --switch power - ADDDT18-U20 - All Shore Industries
Staten Island, NY, USA
Power supply 20W --switch power
ADDDT18-U20
Power supply 20W --switch power ADDDT18-U20
Desktop 20 watt series switching power supplies. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 20 watts Output voltage: 5-24 VDC Voltage regulation: +/- 5%

Desktop 20 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 20 watts
Output voltage: 5-24 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDDT18-U20
Product Name Power supply 20W --switch power
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 3.0 to 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details