J. W. Winco, Inc. Zinc Die-Cast Lift-Off Hinges GN 337

Description
Specification Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337 hinges are a variation on GN 237 hinges, which are designed so the two sides of the hinge can be easily detached from one another. Available with fixed bearing pin on the right or on the left. Various metric and inch size fasteners and kit packaging available upon request.
Description
Specification Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337 hinges are a variation on GN 237 hinges, which are designed so the two sides of the hinge can be easily detached from one another. Available with fixed bearing pin on the right or on the left. Various metric and inch size fasteners and kit packaging available upon request.

Suppliers

Company
Product
Description
Supplier Links
Zinc Die-Cast Lift-Off Hinges - GN 337 - J. W. Winco, Inc.
New Berlin, WI, USA
Zinc Die-Cast Lift-Off Hinges
GN 337
Zinc Die-Cast Lift-Off Hinges GN 337
Specification Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337 hinges are a variation on GN 237 hinges, which are designed so the two sides of the hinge can be easily detached from one another. Available with fixed bearing pin on the right or on the left. Various metric and inch size fasteners and kit packaging available upon request.

Specification

Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish
Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series)
Information

GN 337 hinges are a variation on GN 237 hinges, which are designed so the two sides of the hinge can be easily detached from one another.
Available with fixed bearing pin on the right or on the left.
Various metric and inch size fasteners and kit packaging available upon request.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hinges (industrial)
Product Number GN 337
Product Name Zinc Die-Cast Lift-Off Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
DETACHABLE TORQUE HINGE - HG-RNM30 - HG-RNM30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.7500 inch (19.05 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details