igus® inc. Drylin® E Spindle Motor

Description
stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit Matching lead screw nuts in the drylin® product range Lead screw assembly possible on both sides Space saving, flexible usage Available in ready to connect configuration with drylin® SAWC and SLN linear units Typical applications: Medical, mechanical engineering, labor technology
Datasheet
Description
stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit Matching lead screw nuts in the drylin® product range Lead screw assembly possible on both sides Space saving, flexible usage Available in ready to connect configuration with drylin® SAWC and SLN linear units Typical applications: Medical, mechanical engineering, labor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drylin® E Spindle Motor -  - igus® inc.
East Providence, RI, United States
Drylin® E Spindle Motor
Drylin® E Spindle Motor
stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit Matching lead screw nuts in the drylin® product range Lead screw assembly possible on both sides Space saving, flexible usage Available in ready to connect configuration with drylin® SAWC and SLN linear units Typical applications: Medical, mechanical engineering, labor technology
  • stepper motor installation sizes with 0.1 to 2 Nm holding torque
  • 7 lead screw types with pitches from 0.8 mm to 50 mm
  • Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit
  • Matching lead screw nuts in the drylin® product range
  • Lead screw assembly possible on both sides
  • Space saving, flexible usage
  • Available in ready to connect configuration with drylin® SAWC and SLN linear units

Typical applications: Medical, mechanical engineering, labor technology

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Stepper Motors (rotary)
Product Name Drylin® E Spindle Motor
Stepper Construction Hybrid
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 60.0 VDC
Holding Torque 17 to 283 In-oz (12 to 200 N-cm)
Continuous Current 1 to 4.2 amps
Unlock Full Specs
to access all available technical data