Carr Lane Manufacturing Co. Datasheets for Tooling Plates and Columns
Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection.
Tooling Plates and Columns: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard... | |
| FEATURES: Ideal tooling plate for machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"),... | |
| FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately... | |
| FEATURES: Ideal tooling plate for rectangular machining-center pallets. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini... | |
| FEATURES: Precision angle plate for machining-center pallets. Large working face is accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of... | |
| FEATURES: Precision blank tooling plates that mount vertically on a Window Tooling Block, for quick-change fixturing on machining centers. Finish ground to tight tolerances, with all multipurpose holes spaced within... | |
| FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008"... | |
| FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as... | |
| FEATURES: Precision tooling block for machining-center pallets. Both faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true... | |
| FEATURES: Precision two-sided frame for mounting Vertical Tooling Plates, allowing quick fixture changes. Also, the center opening can be used to machine a workpiece from the back side. Both faces... | |
| FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To... | |
| FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are... | |
| FEATURES: Small, extra-long Rectangular Tooling Plates for Mini-size modular systems. Finish ground to tight tolerances, with all multipurpose holes spaced within .0004" of true position. SIZES: Available for Mini (5/16")... | |
| FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling... | |
| FEATURES: These modular tooling plates are an important part of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a specially... | |
| FEATURES: These precision Riser Blocks provide an economical way to raise a workpiece for 5-Axis machining. The 3 x 3 x 3 block shown here is furnished blank for customization,... | |
| FEATURES: These precision Riser Blocks provide an economical way to raise a workpiece for 5-Axis machining. The 4 x 4 x 4 block shown here is furnished blank for customization,... | |
| FEATURES: These precision Riser Blocks provide an economical way to raise an MC100, MC100Z, or SCS120 vise for 5-Axis machining. The 4 x 6 x 11 block shown here is... | |
| FEATURES: These precision Riser Blocks provide an economical way to raise an MC60 or MC60Z vise for 5-Axis machining. The 3 x 3 x 7 block shown here is furnished... | |
| FEATURES: These precision Riser Blocks provide an economical way to raise an MC60, MC60Z, or SCS80 vise for 5-Axis machining. The 4 x 4 x 7 block shown here is... | |
| FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 1 Quick-Change Riser with accurate center location. A Quintus 1 Riser provides quick-change fixturing benefits and additional height... | |
| FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 2 Quick-Change Riser with accurate center location. A Quintus 2 Riser provides quick-change fixturing benefits and additional height... | |
| FEATURES: These subplates are the foundation of our new quick-change tooling system. Fixtures can be assembled off of the machine tool, then quickly mounted on a pallet subplate, with excellent... | |
| FEATURES: This subplate is designed to mount directly on rotary tables 250mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 riser, modular... | |
| FEATURES: This subplate is designed to mount directly on rotary tables 300mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1 or Quintus... | |
| FEATURES: This subplate is designed to mount directly on rotary tables 600mm and larger with accurate center location. This provides a simple quick-change base for a Quintus 1, Quintus 2,... | |
| FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. | |
| FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling... |