Carr Lane Manufacturing Co. Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| 3600 psi max | |
| Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for... | |
| Handy three-prong wrench for easy collet insertion and adjustment. Collet Wrench has three hardened steel blades, spaced 120° apart, that fit into the slots of any 5C collet. | |
| Our Hilma DF-series twin vises allow clamping two workpieces against a fixed center jaw, in about the same space as a normal vise. They are ideal for precision, high-production machining... | |
| Our Hilma NC-series vises are ideal for precision, high-production machining on vertical machining centers. Fixed and sliding jaws are precision ground to accept top-jaw tooling. Finest-quality construction for excellent rigidity... | |
| Our Hilma SCS-series Super-Compact Vises are designed especially for 5-axis machining. These short, compact vises have a specially designed guideway between the base and the sliding jaw that allows the... |