Carr Lane Manufacturing Co. Quick-Change Subplate Tooling Block CL-MF00-0641

Description
FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine tool, then quickly mounted with excellent locating repeatability. LOCATING PRINCIPLES: Subplate tooling blocks have two tapered pins on each face for accurately mounting tooling plates, and also have two receiver bushings of their own underneath to provide accurate location on a subplate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pin and receiver locations are held to +/-.0016". Patent number 5,788,225. SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm 500mm 630mm 800mm MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat tre
Description
FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine tool, then quickly mounted with excellent locating repeatability. LOCATING PRINCIPLES: Subplate tooling blocks have two tapered pins on each face for accurately mounting tooling plates, and also have two receiver bushings of their own underneath to provide accurate location on a subplate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pin and receiver locations are held to +/-.0016". Patent number 5,788,225. SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm 500mm 630mm 800mm MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat tre

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Subplate Tooling Block - CL-MF00-0641 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Quick-Change Subplate Tooling Block
CL-MF00-0641
Quick-Change Subplate Tooling Block CL-MF00-0641
FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine tool, then quickly mounted with excellent locating repeatability. LOCATING PRINCIPLES: Subplate tooling blocks have two tapered pins on each face for accurately mounting tooling plates, and also have two receiver bushings of their own underneath to provide accurate location on a subplate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pin and receiver locations are held to +/-.0016". Patent number 5,788,225. SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm 500mm 630mm 800mm MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat tre

FEATURES: Subplate tooling blocks are important components of our new quick-change tooling system. These two-sided tooling blocks mount on a Quick-Change Pallet Subplate. The two faces accept Quick-Change Pallet Tooling Plates, either modular or blank. Fixtures can be assembled off of the machine tool, then quickly mounted with excellent locating repeatability.
LOCATING PRINCIPLES: Subplate tooling blocks have two tapered pins on each face for accurately mounting tooling plates, and also have two receiver bushings of their own underneath to provide accurate location on a subplate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pin and receiver locations are held to +/-.0016". Patent number 5,788,225.
SIZES: Available in a full range of standard pallet sizes — see Dimensions page for part numbers.
400mm
500mm
630mm
800mm
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat tre

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF00-0641
Product Name Quick-Change Subplate Tooling Block
Plate / Block Type Tombstone
Material Cast Iron
Width / Diameter 15.75 inch (400 mm)
Length 18.31 inch (465 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Workholding Towers & Tombstones -  - Kurt Manufacturing
Specs
Plate / Block Type Tombstone
Shape Cube
View Details