Carr Lane Manufacturing Co. Mini Quick-Change Tooling Plate CL-MF25-4907

Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.
Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

Suppliers

Company
Product
Description
Supplier Links
Mini Quick-Change Tooling Plate - CL-MF25-4907 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Mini Quick-Change Tooling Plate
CL-MF25-4907
Mini Quick-Change Tooling Plate CL-MF25-4907
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position.
SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers.

9.75" x 13.75"(Mini)
11.75" x 17.75"(Mini)

SIZES (BLANK): Available in seven plate sizes:

5.5" x 7.5"
5.5" x 9.5"
7.5" x 9.5"
7.5" x 11.5"
7.5" x 13.5"
9.5" x 13.5"
9.5" x 17.5"

MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required).
MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
MATERIAL (BLANK): 1045 steel.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF25-4907
Product Name Mini Quick-Change Tooling Plate
Plate / Block Type Tooling / Fixture Plate
Material Cast Iron
Width / Diameter 11.75 inch (298 mm)
Length 17.75 inch (451 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Ball Lock® Fixture Plates - 58813 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Square Column: Height = 21.75, Width = 8.00 - 25302 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 8 inch (203 mm)
Height 21.75 inch (552 mm)
View Details