Carr Lane Manufacturing Co. Datasheets for Vise Jaws
Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces.
Vise Jaws: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Base jaws are used together with jaw inserts as part of our Quick Insert System (QIS). Base jaws are firmly fastened to the vise using two socket-head cap screws. | |
| FEATURES: Dovetail clamping requires leaving excess material at the bottom of each workpiece for machining a male dovetail. This machined dovetail extension is used to clamp on during 5-axis work,... | |
| FEATURES: Extra-Wide Flat Jaws extend beyond normal jaw width, for clamping oversize workpieces. These jaws are hardened and ground. Use either in pairs, or with another single jaw. SIZES: Available... | |
| FEATURES: Floating Step Jaws allow clamping multiple rectangular workpieces in a standard machine vise. Use one or more Floating Step Jaws in between two standard Step Jaws. These versatile jaws... | |
| FEATURES: Plain Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). These precision downthrust flat jaws have a smooth contact surface. Use Plain... | |
| FEATURES: Precision jaw with a swiveling face for securely clamping a workpiece that has nonparallel sides. Also useful for securely clamping two side-by-side workpieces with different tolerances. Contact face swivels... | |
| FEATURES: Precision jaw with two 120° V grooves, to allow clamping cylindrical workpieces in either horizontal or vertical position. V Jaws are usually mounted on the fixed-jaw side (for positional... | |
| FEATURES: Radiused Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). These downthrust jaws have a radiused contact surface for secure gripping on... | |
| FEATURES: Serrated Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). These precision downthrust flat jaws have a serrated contact surface for extra... | |
| FEATURES: Similar to standard Flat Jaws, except furnished as soft, oversize blanks for machining a custom vise-jaw fixture. Use either in pairs, or with another single jaw. SIZES: Available in... | |
| FEATURES: SlimFlex Step Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). SlimFlex Step Jaws are designed especially for horizontal machining centers, to... | |
| FEATURES: SlimFlex Step Jaws are designed especially for horizontal machining centers, to allow clear access from 3 sides when machining small workpieces. These versatile jaws have sliding step inserts that... | |
| FEATURES: Soft Blank Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). Similar to Plain Jaw Inserts, except furnished as soft, oversize blanks... | |
| FEATURES: Step Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). These versatile downthrust jaws allow clamping rectangular workpieces up high in the... | |
| FEATURES: These unique jaws have a precision swiveling V groove. This allows accurately centering any rectangular workpiece between two opposite corners, while keeping it perfectly upright (eliminating the need for... | |
| FEATURES: These versatile jaws allow clamping rectangular workpieces up high in the vise without using parallel blocks. This allows raising short workpieces for easier access, and also provides tool clearance... | |
| FEATURES: Two of these standard Flat Jaws are furnished with every machine vise that we offer. These hardened and ground jaws are reversible: one side of each jaw is smooth,... | |
| FEATURES: V Jaw Inserts are used together with base jaws as part of our Quick Insert System (QIS). These precision downthrust jaws have two 120° V grooves, to allow clamping... |