Carr Lane Manufacturing Co. Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| Manually-operated hydraulic power source for moderate-size fixtures. Compact and portable. Totally self-contained. Easily adjustable pressure setting. Pump and release with the same lever – choose either a knob handle for... | |
| Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Compact and portable. | |
| Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Handle clip holds... |