Carr Lane Manufacturing Co. Blank Quick-Change Pallet Tooling Plate CL-BF00-0893

Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.
Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

Suppliers

Company
Product
Description
Supplier Links
Blank Quick-Change Pallet Tooling Plate - CL-BF00-0893 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Blank Quick-Change Pallet Tooling Plate
CL-BF00-0893
Blank Quick-Change Pallet Tooling Plate CL-BF00-0893
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position.
SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers.

9.75" x 13.75"(Mini)
11.75" x 17.75"(Mini)

SIZES (BLANK): Available in seven plate sizes:

5.5" x 7.5"
5.5" x 9.5"
7.5" x 9.5"
7.5" x 11.5"
7.5" x 13.5"
9.5" x 13.5"
9.5" x 17.5"

MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required).
MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
MATERIAL (BLANK): 1045 steel.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-BF00-0893
Product Name Blank Quick-Change Pallet Tooling Plate
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 24.8 inch (630 mm)
Length 24.8 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Metric Square Column: Height = 810 Width = 350 - 65309 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 13.78 inch (350 mm)
Height 31.89 inch (810 mm)
View Details