Carr Lane Manufacturing Co. Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. | |
| Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 18° total swivel angle. | |
| Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20° total swivel angle. Available in steel (zinc plated or black oxide finish),... | |
| High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad and integral stud. Stud and ball are one solid piece. Delrin® prevents marring, but has a lower load capacity than steel. | |
| High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad. Delrin® prevents marring, but has a lower load capacity than steel. 20° total swivel angle. | |
| High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20° total swivel angle. | |
| High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20° total swivel angle. | |
| High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20° total swivel angle. |