Carr Lane Manufacturing Co. Quintus Quick-Change Risers Quintus 2

Description
FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 2 riser utilizes two pull-down bolts – one with zero-point centering, the other with single-axis centering – providing 2 x 4500 lbs of pull-down force. Made in Germany. MOUNTING ON A MACHINE TABLE: To locate the Quintus riser at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the riser's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the riser's 20mm bottom slot. Fasten the riser to the machine table with four M12 socket-head cap screws (CLM-12x25-SHCS) and T Nuts to match the table slots. CONSTRUCTION: Base > Steel. DFARS and RoHS compliant.
Description
FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 2 riser utilizes two pull-down bolts – one with zero-point centering, the other with single-axis centering – providing 2 x 4500 lbs of pull-down force. Made in Germany. MOUNTING ON A MACHINE TABLE: To locate the Quintus riser at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the riser's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the riser's 20mm bottom slot. Fasten the riser to the machine table with four M12 socket-head cap screws (CLM-12x25-SHCS) and T Nuts to match the table slots. CONSTRUCTION: Base > Steel. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
Quintus Quick-Change Risers
Quintus 2
Quintus Quick-Change Risers Quintus 2
FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 2 riser utilizes two pull-down bolts – one with zero-point centering, the other with single-axis centering – providing 2 x 4500 lbs of pull-down force. Made in Germany. MOUNTING ON A MACHINE TABLE: To locate the Quintus riser at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the riser's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the riser's 20mm bottom slot. Fasten the riser to the machine table with four M12 socket-head cap screws (CLM-12x25-SHCS) and T Nuts to match the table slots. CONSTRUCTION: Base > Steel. DFARS and RoHS compliant.

FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 2 riser utilizes two pull-down bolts – one with zero-point centering, the other with single-axis centering – providing 2 x 4500 lbs of pull-down force. Made in Germany.
MOUNTING ON A MACHINE TABLE: To locate the Quintus riser at the exact center of a rotary table, first install a Center Locating Key that matches the table's center-hole diameter in the riser's 25mm bottom center hole. For exact radial orientation, install a Step Fixture Key that matches the table's slot width in the riser's 20mm bottom slot. Fasten the riser to the machine table with four M12 socket-head cap screws (CLM-12x25-SHCS) and T Nuts to match the table slots.
CONSTRUCTION: Base > Steel. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number Quintus 2
Product Name Quintus Quick-Change Risers
Plate / Block Type Box Bracket / Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Square Column: Height = 31.75, Width = 14.00 - 25305 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 14 inch (356 mm)
Height 31.75 inch (806 mm)
View Details