Carr Lane Manufacturing Co. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available... | |
| Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These... | |
| Attractive rounded-design handle made of solid stainless steel. Polished finish | |
| Attractive rounded-design handle made of stainless steel with a polished finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping... | |
| Attractive rounded-design handle with a black oxide finish. These Revolving Handles have a removable shoulder screw as an internal bearing. This allows the handle to remain fixed in your hand,... | |
| Attractive rounded-design steel handle with a black oxide finish. Press-fit in a standard reamed hole. | |
| Attractive rounded-design steel handle with a black oxide finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping while turning... | |
| Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Counterbored for socket-head cap screws. | |
| Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Tapped holes for mounting. | |
| Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Counterbored for socket-head cap screws. | |
| Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength. | |
| Attractive, modern-design stainless steel handle provides a comfortable grip with good ergonomic features. Ideal for heavy-duty use and for applications requiring a non-corrosive material. Tapped holes for mounting. | |
| Fast, efficient lever handles that provide high torque. First choose a Lever Handle Hub, then customize by choosing bar length and knob style. Hubs are made of stainless steel, polished... | |
| Heavy-duty adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. Available... | |
| Heavy-duty design that makes an excellent grasp handle or machine shift lever. Molded-in brass insert provides superior thread strength. | |
| Heavy-duty stainless steel adjustable handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline... | |
| High-quality stainless steel crank handle with a beautiful polished finish. Handle is balanced for smooth operation, and so that no rotation can occur due to handle weight. The reamed center... | |
| High-quality, fiber-reinforced technopolymer Crank Handle. High strength for heavy-duty applications. Molded-in steel hub, blank with a pilot hole. Furnished with a Revolving Handle. | |
| Miniature solid finger handle with a black finish. Hex flats for easy installation. | |
| Modern square-design handle made of nylon thermoplastic with a threaded steel spindle. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm... | |
| Modern square-design handle made of phenolic plastic with a threaded steel spindle. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm... | |
| Modern square-design handle made of solid stainless steel. Polished finish. | |
| Modern square-design handle made of stainless steel with a polished finish. Revolving Handles have an internal bearing that allows the handle to remain fixed in your hand, for firm gripping... | |
| Revolving handle with a ball knob made of phenolic plastic and a threaded steel spindle. This version is especially useful for hand wheels or cranks mounted horizontally with the handle... | |
| Rugged crank handle with a comfortable grip | |
| Speed handles that are weighted for quick turning. Long arm extension provides excellent leverage for hand tightening. | |
| Speed handles that are weighted for quick turning. Long arm extensions provide excellent leverage for hand tightening. | |
| Stainless steel adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline... | |
| This unique, ergonomically designed handle provides an extremely comfortable grip. Greatly reduces stress on hands, wrists, and arms, to help eliminate the risk of repetitive-motion disorders. Textured non-slip, non-glare finish. | |
| Unique revolving handle that can fold away when not in use. Like other revolving handles, this foldable version has an internal bearing that allows the handle to remain fixed in... | |
| Versatile stainless steel bars that can be use to make lever handles. Lever Bars accept a wide variety of knob styles. Wrench flat allows firm tightening. Can be used with... |