Carr Lane Manufacturing Co. Heavy Rectangular Tooling Plate CL-MF50-0111

Description
FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either lengthwise or widthwise. The length of each plate is equal to the width of the next-larger size, allowing many possible combinations by turning plates 90°. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard fixture sizes — see Dimensions page for part numbers. 12" x 16" (Standard) 16" x 20" (Standard, Heavy) 20" x 24" (Standard, Heavy) 24" x 32" (Standard, Heavy) MOUNTING: Two Locating Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Each plate has two sets of locating holes, for lengthwise or widthwise mounting. Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either lengthwise or widthwise. The length of each plate is equal to the width of the next-larger size, allowing many possible combinations by turning plates 90°. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard fixture sizes — see Dimensions page for part numbers. 12" x 16" (Standard) 16" x 20" (Standard, Heavy) 20" x 24" (Standard, Heavy) 24" x 32" (Standard, Heavy) MOUNTING: Two Locating Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Each plate has two sets of locating holes, for lengthwise or widthwise mounting. Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Heavy Rectangular Tooling Plate - CL-MF50-0111 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Heavy Rectangular Tooling Plate
CL-MF50-0111
Heavy Rectangular Tooling Plate CL-MF50-0111
FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either lengthwise or widthwise. The length of each plate is equal to the width of the next-larger size, allowing many possible combinations by turning plates 90°. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard fixture sizes — see Dimensions page for part numbers. 12" x 16" (Standard) 16" x 20" (Standard, Heavy) 20" x 24" (Standard, Heavy) 24" x 32" (Standard, Heavy) MOUNTING: Two Locating Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Each plate has two sets of locating holes, for lengthwise or widthwise mounting. Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 or 6 required). MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Ideal tooling plate for most milling machines. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. These Rectangular Tooling Plates can be accurately connected to create many length and width combinations. Plates can be mounted either lengthwise or widthwise. The length of each plate is equal to the width of the next-larger size, allowing many possible combinations by turning plates 90°.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard fixture sizes — see Dimensions page for part numbers.

12" x 16" (Standard)
16" x 20" (Standard, Heavy)
20" x 24" (Standard, Heavy)
24" x 32" (Standard, Heavy)

MOUNTING: Two Locating Keys are required to locate a Rectangular Tooling Plate on a T-slotted table (order separately to fit specific machine). Each plate has two sets of locating holes, for lengthwise or widthwise mounting. Mounting holes fit almost any USA or metric slot spacing. Fasten using socket-head cap screws and T Nuts (order separately, 4 or 6 required).
MATERIAL: Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF50-0111
Product Name Heavy Rectangular Tooling Plate
Plate / Block Type Tooling / Fixture Plate
Material Cast Iron
Width / Diameter 16 inch (406 mm)
Length 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ZPS 4-Stud Fixture Plates - 30321-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminium
Weight 14.11 lbs (6.4 kg)
View Details
Metric Square Column: Height = 810 Width = 400 - 65310 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 15.75 inch (400 mm)
Height 31.89 inch (810 mm)
View Details