Carr Lane Manufacturing Co. Standard Four-Sided Tooling Block CL-MF40-0712

Description
FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Four-Sided Tooling Block - CL-MF40-0712 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Four-Sided Tooling Block
CL-MF40-0712
Standard Four-Sided Tooling Block CL-MF40-0712
FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Precision four-sided tooling block for machining-center pallets. All four faces are accurately finish ground to tight tolerances, and qualified to the base. All multipurpose holes are spaced within .0008" of true position (.0004" for Mini). One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening.
SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers.

300mm (Mini)
400mm (Mini, Standard)
500mm (Mini, Standard)
630mm (Standard, Heavy)
800mm (Standard, Heavy)

MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0712
Product Name Standard Four-Sided Tooling Block
Plate / Block Type Tombstone
Material Cast Iron
Width / Diameter 11.81 inch (300 mm)
Length 21.65 inch (550 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Edge Pre-Pocketed Mold Bases -  - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 7.88 to 11.88 inch (200 to 302 mm)
View Details