Carr Lane Manufacturing Co. Datasheets for Work Supports and Fixture Jacks
Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations.
Work Supports and Fixture Jacks: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Heavy-duty adjustable support that accepts any of three different tips. Choice of three heights. | |
| FEATURES: Screw jack with a knurled head for quick, easy finger adjustment. Order Knurled Check Nut separately (not furnished). Made in USA. | |
| FEATURES: Screw jack with a spring-loaded clutch mechanism. Knurled head disengages when the indicated end force is reached. Prevents exerting excessive force on thinwall and other delicate workpieces. Furnished with... | |
| FEATURES: Spring-extended work support with an extremely low profile. Ideal for supporting in hard-to-reach places, because the handle can be positioned for convenient access. Turning the handle counterclockwise unlocks the... | |
| FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve... |