Carr Lane Manufacturing Co. Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| High-strength alloy steel clamping bolt for T-slotted machine tables. Available in steel or stainless steel. | |
| High-strength forged clamping bolt for T-slotted machine tables. Designed to provide full bearing with the slot to prevent twisting or jamming. | |
| Threaded contact bolt with a built-in swivel ball to hold a Round Gripper. This swivel ball, held by a retaining ring, is removable to allow installing any of the six... |