Carr Lane Manufacturing Co. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| 90° banjo-type elbow fitting for any standard 1/4" BSPP port. Compression nut accepts standard 5/16" O.D. tubing. Compression fittings are designed to secure heavy-wall tubing using a bite-type ferrule and... | |
| 90° banjo-type elbow fitting for any standard 1/4" BSPP port. Male JIC 37° end accepts standard 5/16" O.D. flared tubing. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut... | |
| FEATURES: Hex-head plug fitting with a drilled air passage to vent air. Sintered-metal filter helps prevent dirt from entering the air passage. Fits any standard 1/4" BSPP air-vent port. MATERIAL:... | |
| FEATURES: Air-vent fitting for 3/16"-ID flexible air hose. MATERIAL: Steel. SIZES: Available in two sizes, for M5 and 1/4 BSPP port sizes — see Dimensions page for... | |
| FEATURES: Low-profile socket-head plug fitting with a center air passage to rent air. Sintered-metal filter helps prevent dirt from entering the air passage. SIZES: Available in three sizes,... | |
| Cross fitting has four male JIC 37° ends that accept standard 5/16" O.D. flared tubing. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared)... | |
| Gauge adaptor fittings have 1/4" BSPP female threads to mount a standard Pressure Gauge. Male adaptor has a 5/16" O.D. tubing stub that can be inserted into a compression nut... | |
| Hex-head plug fitting for any standard 1/4" BSPP port. Also available for 1/8" BSPP and 1/2" BSPP ports. 7250 psi maximum operating pressure. | |
| Straight female fitting for any standard 1/4" BSPP port. Female swivel nut fits on any standard 5/16" male JIC 37° fitting. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing... | |
| Straight fitting for a mini-size 1/8" BSPP port. Compression nut accepts standard 5/16" O.D. tubing. Compression fittings are designed to secure heavy-wall tubing using a bite-type ferrule and compression nut. | |
| Straight fitting for any standard 1/4" BSPP port. Compression nut accepts standard 5/16" O.D. tubing. Compression fittings are designed to secure heavy-wall tubing using a bite-type ferrule and compression nut. | |
| Straight male fitting for any standard 1/4" BSPP port. Male JIC 37° end accepts standard 5/16" O.D. flared tubing. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut off... | |
| Straight union fitting has two compression nuts that accept standard 5/16" O.D. tubing. Compression fittings are designed to secure heavy-wall tubing using a bite-type ferrule and compression nut. These fittings... | |
| These adaptor fittings allow using other brands of power-workholding components that have SAE O-ring ports in our standard power-workholding systems (5/16" O.D. tubing). Please note: SAE O-ring fittings are limited... | |
| Use to plug the end of a drilled manifold passage. Driving the ball into place after insertion provides leak-free metal-to-metal sealing. Available in three diameters for different passage diameters: 6mm... |