Carr Lane Manufacturing Co. Fixture Plates For Mounting On Quintus Riser 100 x 250mm Rectangular

Description
FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 1 Quick-Change Riser with accurate center location. A Quintus 1 Riser provides quick-change fixturing benefits and additional height for spindle clearance. Made in USA. MOUNTING ON A QUINTUS 1 RISER: Before using the fixture, install a Quintus 1 pull-down bolt in the fixture plate's M10 bottom center hole (order separately – see Dimensions page for part number). To locate the fixture plate, the Quintus 1 riser utilizes its two integral locating pins, a round pin for zero-point centering and a diamond pin for single-axis centering, which fit into the two 10mm locating holes underneath the plate. Turning the Quintus mechanism exerts 2700 lbs of force on the pull-down bolt. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.
Description
FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 1 Quick-Change Riser with accurate center location. A Quintus 1 Riser provides quick-change fixturing benefits and additional height for spindle clearance. Made in USA. MOUNTING ON A QUINTUS 1 RISER: Before using the fixture, install a Quintus 1 pull-down bolt in the fixture plate's M10 bottom center hole (order separately – see Dimensions page for part number). To locate the fixture plate, the Quintus 1 riser utilizes its two integral locating pins, a round pin for zero-point centering and a diamond pin for single-axis centering, which fit into the two 10mm locating holes underneath the plate. Turning the Quintus mechanism exerts 2700 lbs of force on the pull-down bolt. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
Fixture Plates For Mounting On Quintus Riser
100 x 250mm Rectangular
Fixture Plates For Mounting On Quintus Riser 100 x 250mm Rectangular
FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 1 Quick-Change Riser with accurate center location. A Quintus 1 Riser provides quick-change fixturing benefits and additional height for spindle clearance. Made in USA. MOUNTING ON A QUINTUS 1 RISER: Before using the fixture, install a Quintus 1 pull-down bolt in the fixture plate's M10 bottom center hole (order separately – see Dimensions page for part number). To locate the fixture plate, the Quintus 1 riser utilizes its two integral locating pins, a round pin for zero-point centering and a diamond pin for single-axis centering, which fit into the two 10mm locating holes underneath the plate. Turning the Quintus mechanism exerts 2700 lbs of force on the pull-down bolt. MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

FEATURES: These Quintus Fixture Plates are designed to mount on a Quintus 1 Quick-Change Riser with accurate center location. A Quintus 1 Riser provides quick-change fixturing benefits and additional height for spindle clearance. Made in USA.
MOUNTING ON A QUINTUS 1 RISER: Before using the fixture, install a Quintus 1 pull-down bolt in the fixture plate's M10 bottom center hole (order separately – see Dimensions page for part number). To locate the fixture plate, the Quintus 1 riser utilizes its two integral locating pins, a round pin for zero-point centering and a diamond pin for single-axis centering, which fit into the two 10mm locating holes underneath the plate. Turning the Quintus mechanism exerts 2700 lbs of force on the pull-down bolt.
MATERIAL: Body > Carbon steel, black oxide finish. Bushings> High-carbon steel, heat treated. DFARS and RoHS compliant.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number 100 x 250mm Rectangular
Product Name Fixture Plates For Mounting On Quintus Riser
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Greaseless Mold Carrier and Alignment System - Smartline - Burger & Brown Engineering, Inc.
Specs
Plate / Block Type Platen / Mold Plate
Shape Saddle
Orientation Horizontal
View Details