Carr Lane Manufacturing Co. Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| elf-tapping inserts install in a drilled hole. Excellent for thread reinforcement in soft materials such as aluminum and magnesium. For one-time, permanent installation. | |
| General-purpose threaded inserts with a thick, heavy-duty thread wall, suitable for most applications. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed... | |
| Heavy-duty Cast Insert for drop-hammer-die studs. | |
| Internal-thread-lock ing version of our heavy-duty inserts. These general-purpose threaded inserts have a thick, heavy-duty thread wall. Key Inserts are ideal for thread reinforcement, especially when the mating stud or... | |
| Internal-thread-lock ing version of our thinwall inserts. Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. | |
| Solid Key Inserts are ideal for relocating a drilled or tapped hole. This threaded plug installs quickly, and the locking keys positively prevent the insert from rotating. | |
| Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. Key Inserts are ideal for thread reinforcement,... | |
| Weld-In Threaded Inserts are ideal for installing hoist rings in road plates and other difficult-to-handle loads. These weld-in inserts provide an easier alternative to tapping large-diameter holes. High-tensile alloy steel. | |
| With a Key Insert assortment, you always have the right insert and installation tool on hand for thread repairs. Each assortment contains many different insert sizes and an installation tool... |